Hirschmann™, A BELDEN BRAND Conn, Banana, Plug, 32A, Solder, Blk; Gender Hirschmann Test And Measurement 972265100

Description
CONN, BANANA, PLUG, 32A, SOLDER, BLK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:32A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Description
CONN, BANANA, PLUG, 32A, SOLDER, BLK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:32A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn, Banana, Plug, 32A, Solder, Blk; Gender Hirschmann Test And Measurement - 71AC1624 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Plug, 32A, Solder, Blk; Gender Hirschmann Test And Measurement
71AC1624
Conn, Banana, Plug, 32A, Solder, Blk; Gender Hirschmann Test And Measurement 71AC1624
CONN, BANANA, PLUG, 32A, SOLDER, BLK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:32A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

CONN, BANANA, PLUG, 32A, SOLDER, BLK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:32A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC1624
Product Name Conn, Banana, Plug, 32A, Solder, Blk; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Contacts - 1377G18 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-107-474-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details