Belden Inc. Multiple Conductor Cables 9721 060100

Description
8 Conductor Multi-Conductor Cable Chrome 16 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
8 Conductor Multi-Conductor Cable Chrome 16 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1548-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1548-100-ND
Multiple Conductor Cables BEL1548-100-ND
8 Conductor Multi-Conductor Cable Chrome 16 AWG 100.0' (30.5m)

8 Conductor Multi-Conductor Cable Chrome 16 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshielded Multiconductor Cable 8 Conductor 16Awg 100Ft; Cable Shielding Belden - 87K7383 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 8 Conductor 16Awg 100Ft; Cable Shielding Belden
87K7383
Unshielded Multiconductor Cable 8 Conductor 16Awg 100Ft; Cable Shielding Belden 87K7383
UNSHIELDED MULTICONDUCTOR CABLE 8 CONDUCTOR 16AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:8Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:ChromeRoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 8 CONDUCTOR 16AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:8Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:ChromeRoHS Compliant: Yes

Supplier's Site Datasheet
MULTI CONDUCTOR, 8 COND, 16AWG STRAND (19X29), PVC INSULATE, CONTROL/INSTRUMENT - 70005098 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, 8 COND, 16AWG STRAND (19X29), PVC INSULATE, CONTROL/INSTRUMENT
70005098
MULTI CONDUCTOR, 8 COND, 16AWG STRAND (19X29), PVC INSULATE, CONTROL/INSTRUMENT 70005098
Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721. Stranded Tinned Copper (TC) PVC Insulated Chrome PVC Jacket

Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721.

  • Stranded Tinned Copper (TC)
  • PVC Insulated
  • Chrome PVC Jacket
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Audio Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL1548-100-ND 87K7383 70005098
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 8 Conductor 16Awg 100Ft; Cable Shielding Belden MULTI CONDUCTOR, 8 COND, 16AWG STRAND (19X29), PVC INSULATE, CONTROL/INSTRUMENT
Product Category Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 16 AWG 16 AWG
Number of Conductors 8 # 8 #
Unlock Full Specs
to access all available technical data

Similar Products

Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
ZK2000-5600-1xxx | Sensor cable, PUR, 5 x 0.25 mm², fixed installation, shielded -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Connecting cable - 706-100/326-300 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers