Belden Inc. Shielded Multipair Cable 3Pr 1000Ft 300V Chrome; Cable Shielding Belden 9680-1000-60

Description
SHIELDED MULTIPAIR CABLE 3PR 1000FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTIPAIR CABLE 3PR 1000FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multipair Cable 3Pr 1000Ft 300V Chrome; Cable Shielding Belden - 04F5158 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 3Pr 1000Ft 300V Chrome; Cable Shielding Belden
04F5158
Shielded Multipair Cable 3Pr 1000Ft 300V Chrome; Cable Shielding Belden 04F5158
SHIELDED MULTIPAIR CABLE 3PR 1000FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 3PR 1000FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04F5158
Product Name Shielded Multipair Cable 3Pr 1000Ft 300V Chrome; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for Uniaxial Piezoelectric Acceleration Sensors, Low noise coax cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details
ZB9050 | Power/sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable, black -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details