Belden Inc. Multiple Conductor Cables 9626 0601000

Description
25 Conductor Multi-Conductor Cable Chrome 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
25 Conductor Multi-Conductor Cable Chrome 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5849-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5849-1000-ND
Multiple Conductor Cables BEL5849-1000-ND
25 Conductor Multi-Conductor Cable Chrome 18 AWG 1000.0' (304.8m)

25 Conductor Multi-Conductor Cable Chrome 18 AWG 1000.0' (304.8m)

Buy Now Datasheet
MULTI CONDUCTOR, 25 COND, 18AWG STRAND (19X30), PVC INSULAT, CONTROL/INSTRUMENT - 70005902 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, 25 COND, 18AWG STRAND (19X30), PVC INSULAT, CONTROL/INSTRUMENT
70005902
MULTI CONDUCTOR, 25 COND, 18AWG STRAND (19X30), PVC INSULAT, CONTROL/INSTRUMENT 70005902
Non-Plenum Unshielded Multiconductor Cable, 18 AWG, 19 x 30 Stranding, Tinned Copper Conductor Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721. Stranded Tinned Copper (TC) PVC Insulated Chrome PVC Jacket

Non-Plenum Unshielded Multiconductor Cable, 18 AWG, 19 x 30 Stranding, Tinned Copper Conductor
Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721.

  • Stranded Tinned Copper (TC)
  • PVC Insulated
  • Chrome PVC Jacket
Supplier's Site
Unshielded Multiconductor Cable 25 Conductor 18Awg, 1000Ft; Cable Shielding Belden - 02F6145 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 25 Conductor 18Awg, 1000Ft; Cable Shielding Belden
02F6145
Unshielded Multiconductor Cable 25 Conductor 18Awg, 1000Ft; Cable Shielding Belden 02F6145
UNSHIELDED MULTICONDUCTOR CABLE 25 CONDUCTOR 18AWG, 1000FT; Cable Shielding:Unshielded ; No. of Conductors:25Conduct or; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 25 CONDUCTOR 18AWG, 1000FT; Cable Shielding:Unshielded; No. of Conductors:25Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Audio Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL5849-1000-ND 70005902 02F6145
Product Name Multiple Conductor Cables MULTI CONDUCTOR, 25 COND, 18AWG STRAND (19X30), PVC INSULAT, CONTROL/INSTRUMENT Unshielded Multiconductor Cable 25 Conductor 18Awg, 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 18 AWG 18 AWG
Number of Conductors 25 # 25 #
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details