Belden Inc. Multiple Conductor Cables 9621 060100

Description
9 Conductor Multi-Conductor Cable Chrome 16 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
9 Conductor Multi-Conductor Cable Chrome 16 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5840-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5840-100-ND
Multiple Conductor Cables BEL5840-100-ND
9 Conductor Multi-Conductor Cable Chrome 16 AWG 100.0' (30.5m)

9 Conductor Multi-Conductor Cable Chrome 16 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshielded Multiconductor Cable 9 Conductor 16Awg 100Ft; Cable Shielding Belden - 87K7381 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 9 Conductor 16Awg 100Ft; Cable Shielding Belden
87K7381
Unshielded Multiconductor Cable 9 Conductor 16Awg 100Ft; Cable Shielding Belden 87K7381
UNSHIELDED MULTICONDUCTOR CABLE 9 CONDUCTOR 16AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:9Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:ChromeRoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 9 CONDUCTOR 16AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:9Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:ChromeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5840-100-ND 87K7381
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 9 Conductor 16Awg 100Ft; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
North American 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details