Belden Inc. Multiple Conductor Cables 9620 0601000

Description
5 Conductor Multi-Conductor Cable Chrome 16 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
5 Conductor Multi-Conductor Cable Chrome 16 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5838-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5838-1000-ND
Multiple Conductor Cables BEL5838-1000-ND
5 Conductor Multi-Conductor Cable Chrome 16 AWG 1000.0' (304.8m)

5 Conductor Multi-Conductor Cable Chrome 16 AWG 1000.0' (304.8m)

Buy Now Datasheet
MULTI CONDUCTOR, 5 COND, 16AWG STRAND (19X29), PVC INSULATE, CONTROL/INSTRUMENT - 70005147 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, 5 COND, 16AWG STRAND (19X29), PVC INSULATE, CONTROL/INSTRUMENT
70005147
MULTI CONDUCTOR, 5 COND, 16AWG STRAND (19X29), PVC INSULATE, CONTROL/INSTRUMENT 70005147
Non-Plenum Unshielded Multiconductor Cable, 16 AWG, 19 x 29 Stranding, Tinned Copper Conductor Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721. Stranded Tinned Copper (TC) PVC Insulated Chrome PVC Jacket

Non-Plenum Unshielded Multiconductor Cable, 16 AWG, 19 x 29 Stranding, Tinned Copper Conductor
Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721.

  • Stranded Tinned Copper (TC)
  • PVC Insulated
  • Chrome PVC Jacket
Supplier's Site
Unshielded Multiconductor Cable 5 Conductor 16Awg 1000Ft; Cable Shielding Belden - 87K7379 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 5 Conductor 16Awg 1000Ft; Cable Shielding Belden
87K7379
Unshielded Multiconductor Cable 5 Conductor 16Awg 1000Ft; Cable Shielding Belden 87K7379
UNSHIELDED MULTICONDUCTOR CABLE 5 CONDUCTOR 16AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 5 CONDUCTOR 16AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Audio Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL5838-1000-ND 70005147 87K7379
Product Name Multiple Conductor Cables MULTI CONDUCTOR, 5 COND, 16AWG STRAND (19X29), PVC INSULATE, CONTROL/INSTRUMENT Unshielded Multiconductor Cable 5 Conductor 16Awg 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 16 AWG 16 AWG
Number of Conductors 5 # 5 #
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details