Belden Inc. Multiple Conductor Cables 9609 0601000

Description
4 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5812-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5812-1000-ND
Multiple Conductor Cables BEL5812-1000-ND
4 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Braid 1000.0' (304.8m)

4 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multiconductor Cable, 4 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Belden - 03F4047 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Belden
03F4047
Shielded Multiconductor Cable, 4 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Belden 03F4047
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 24AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 24AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL5812-1000-ND 03F4047
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 4 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS Connection cable - polaris-connection-cable - BARTEC
Specs
Rated Temperature -17.78 C (0.0 F)
View Details
Cable Assembly - 60064A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Circular Cable Assemblies - 2171-NEBC-D8W4-ES-20-N-S-D8W4-ET-ND - DigiKey
Specs
Cable Length 65.6 ft (200 dm)
View Details
Twisted Pair Cable - 098765-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers