Belden Inc. Multiple Conductor Cables 9546 060100

Description
50 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
50 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5788-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5788-100-ND
Multiple Conductor Cables BEL5788-100-ND
50 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 100.0' (30.5m)

50 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Shielded Multiconductor Cable, 50 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Belden - 03F1659 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 50 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Belden
03F1659
Shielded Multiconductor Cable, 50 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Belden 03F1659
SHIELDED MULTICONDUCTOR CABLE, 50 CONDUCTOR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:50Conduct or; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 50 CONDUCTOR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:50Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL5788-100-ND 03F1659
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 50 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-M16G8-E-7.5-Q7-LE8 - Festo Corporation
Specs
Cable Length 24.61 ft (75 dm)
Connector Type M16x0.75
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details
50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Power, Line Cables and Extension Cords - 189-250134-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 1 ft (3.05 dm)
Connector Type NEMA 5-15P
View Details