Belden Inc. Multiple Conductor Cables 9542 060U500

Description
20 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
20 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5263-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5263-500-ND
Multiple Conductor Cables BEL5263-500-ND
20 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 500.0' (152.4m)

20 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Shielded Multiconductor Cable, 20 Conductor, 24Awg, 500Ft, 300V; Cable Shielding Belden - 03F1655 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 20 Conductor, 24Awg, 500Ft, 300V; Cable Shielding Belden
03F1655
Shielded Multiconductor Cable, 20 Conductor, 24Awg, 500Ft, 300V; Cable Shielding Belden 03F1655
SHIELDED MULTICONDUCTOR CABLE, 20 CONDUCTOR, 24AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:20Conduct or; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 20 CONDUCTOR, 24AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:20Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL5263-500-ND 03F1655
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 20 Conductor, 24Awg, 500Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-8181-3xxx | Sensor cable, PVC, 8 x 0.25 mm², shielded, fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
H05 V-K PVC Single Wire - 86023010 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Displayport Male To HDMI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details