Belden Inc. Multiple Conductor Cables 9540 0601000

Description
10 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
10 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1409-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1409-1000-ND
Multiple Conductor Cables BEL1409-1000-ND
10 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 1000.0' (304.8m)

10 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Cable; 10 cond; 24AWG; Strand (7X32); Foil shielded; Chrome jkt; 1000 ft. - 70005256 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable; 10 cond; 24AWG; Strand (7X32); Foil shielded; Chrome jkt; 1000 ft.
70005256
Cable; 10 cond; 24AWG; Strand (7X32); Foil shielded; Chrome jkt; 1000 ft. 70005256
Multiconductor Cable Overall Beldfoil® Shield, PVC Jacket, 300 V, 80°C Operating Temperature Tinned copper stranded conductors cabled, S-R PVC insulated. Beldfoil® aluminum-polyester shield with stranded tinned copper drain wire. Chrome PVC jacket. UL recognized 2464; 300 V, 80°C. CSA Type T2; NEC Type CMG. For EIA RS-232 applications. 24 AWG stranded drain wire.

Multiconductor Cable Overall Beldfoil® Shield, PVC Jacket, 300 V, 80°C Operating Temperature
Tinned copper stranded conductors cabled, S-R PVC insulated. Beldfoil® aluminum-polyester shield with stranded tinned copper drain wire. Chrome PVC jacket. UL recognized 2464; 300 V, 80°C. CSA Type T2; NEC Type CMG. For EIA RS-232 applications.
24 AWG stranded drain wire.

Supplier's Site
Shielded Multiconductor Cable, 10 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Belden - 15B3899 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 10 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Belden
15B3899
Shielded Multiconductor Cable, 10 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Belden 15B3899
SHIELDED MULTICONDUCTOR CABLE, 10 CONDUCTOR, 24AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:10Conduct or; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 10 CONDUCTOR, 24AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:10Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Serial Cables Cable Assemblies
Product Number BEL1409-1000-ND 70005256 15B3899
Product Name Multiple Conductor Cables Cable; 10 cond; 24AWG; Strand (7X32); Foil shielded; Chrome jkt; 1000 ft. Shielded Multiconductor Cable, 10 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0750-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Connecting cable - 706-100/1300-600 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 19.69 ft (60 dm)
View Details
2 suppliers
Standard Cable Assemblies - Bx6SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details