Belden Inc. Multiple Conductor Cables 9539 060100

Description
9 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
9 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1406-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1406-100-ND
Multiple Conductor Cables BEL1406-100-ND
9 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 100.0' (30.5m)

9 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Cable; 9 cond; 24AWG; Strand (7X32); Foil shielded; Chrome jkt; 100 ft. - 70005227 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable; 9 cond; 24AWG; Strand (7X32); Foil shielded; Chrome jkt; 100 ft.
70005227
Cable; 9 cond; 24AWG; Strand (7X32); Foil shielded; Chrome jkt; 100 ft. 70005227
Tinned copper stranded conductors cabled, S-R PVC insulated. Beldfoil® aluminum-polyester shield with stranded tinned copper drain wire. Chrome PVC jacket. UL recognized 2464; 300 V, 80°C. CSA Type T2; NEC Type CMG. For EIA RS-232 applications.

Tinned copper stranded conductors cabled, S-R PVC insulated. Beldfoil® aluminum-polyester shield with stranded tinned copper drain wire. Chrome PVC jacket. UL recognized 2464; 300 V, 80°C. CSA Type T2; NEC Type CMG. For EIA RS-232 applications.

Supplier's Site
Shielded Multiconductor Cable, 9 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Belden - 03F1645 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 9 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Belden
03F1645
Shielded Multiconductor Cable, 9 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Belden 03F1645
SHIELDED MULTICONDUCTOR CABLE, 9 CONDUCTOR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:9Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 9 CONDUCTOR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:9Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Serial Cables Cable Assemblies
Product Number BEL1406-100-ND 70005227 03F1645
Product Name Multiple Conductor Cables Cable; 9 cond; 24AWG; Strand (7X32); Foil shielded; Chrome jkt; 100 ft. Shielded Multiconductor Cable, 9 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Belden
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB
Gender Male-Male
View Details
Standard Cable Assemblies - Bx8SM-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/409-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details