Belden Inc. Shld Flex Cable, 8Cond, 24Awg, 15.24M; Cable Shielding Belden 9538-06050

Description
SHLD FLEX CABLE, 8COND, 24AWG, 15.24M; Cable Shielding:Shielded; No. of Conductors:8Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.24m; Jacket Color:Chrome; Jacket Material:PVCRoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 8COND, 24AWG, 15.24M; Cable Shielding:Shielded; No. of Conductors:8Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.24m; Jacket Color:Chrome; Jacket Material:PVCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 8Cond, 24Awg, 15.24M; Cable Shielding Belden - 99Y5206 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 8Cond, 24Awg, 15.24M; Cable Shielding Belden
99Y5206
Shld Flex Cable, 8Cond, 24Awg, 15.24M; Cable Shielding Belden 99Y5206
SHLD FLEX CABLE, 8COND, 24AWG, 15.24M; Cable Shielding:Shielded; No. of Conductors:8Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.24m; Jacket Color:Chrome; Jacket Material:PVCRoHS Compliant: Yes

SHLD FLEX CABLE, 8COND, 24AWG, 15.24M; Cable Shielding:Shielded; No. of Conductors:8Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.24m; Jacket Color:Chrome; Jacket Material:PVCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99Y5206
Product Name Shld Flex Cable, 8Cond, 24Awg, 15.24M; Cable Shielding Belden
Unlock Full Specs
to access all available technical data

Similar Products

VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Green PVC Single Wire - 55010831 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details