Belden Inc. Multiple Conductor Cables 9525 060100

Description
50 (25 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
50 (25 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1865-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1865-100-ND
Multiple Conductor Cables BEL1865-100-ND
50 (25 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 100.0' (30.5m)

50 (25 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
PAIRED CABLE, 25 PR, 24AWG STRAND (7X32), PVC INSULATE, INSTRUMENTATION/COMPUTER - 70004899 - Allied Electronics, Inc.
Fort Worth, TX, USA
PAIRED CABLE, 25 PR, 24AWG STRAND (7X32), PVC INSULATE, INSTRUMENTATION/COMPUTER
70004899
PAIRED CABLE, 25 PR, 24AWG STRAND (7X32), PVC INSULATE, INSTRUMENTATION/COMPUTER 70004899
Tinned copper conductors, S-R PVC insulated, twisted pairs. Overall Beldfoil® aluminum-polyester shield with tinned copper drain wire. Chrome PVC jacket. UL recognized 2464 300 V, 80°; except Type 8751 300 Vrms, 60°C. NEC Type CMG, CEC Type CMGFTG4, CSA Type AWMIA.

Tinned copper conductors, S-R PVC insulated, twisted pairs. Overall Beldfoil® aluminum-polyester shield with tinned copper drain wire. Chrome PVC jacket. UL recognized 2464 300 V, 80°; except Type 8751 300 Vrms, 60°C. NEC Type CMG, CEC Type CMGFTG4, CSA Type AWMIA.

Supplier's Site
Shielded Multipair Cable 25Pr 100Ft 300V Chrome; Cable Shielding Belden - 02F4936 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 25Pr 100Ft 300V Chrome; Cable Shielding Belden
02F4936
Shielded Multipair Cable 25Pr 100Ft 300V Chrome; Cable Shielding Belden 02F4936
SHIELDED MULTIPAIR CABLE 25PR 100FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:25 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 25PR 100FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:25 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Serial Cables Cable Assemblies
Product Number BEL1865-100-ND 70004899 02F4936
Product Name Multiple Conductor Cables PAIRED CABLE, 25 PR, 24AWG STRAND (7X32), PVC INSULATE, INSTRUMENTATION/COMPUTER Shielded Multipair Cable 25Pr 100Ft 300V Chrome; Cable Shielding Belden
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type HDMI
View Details
Strainsert Cable - TMT4 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
System cable - 706-2300/406-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers