Belden Inc. Multiple Conductor Cables 9516 060500

Description
12 (6 Pair) Conductor Multi-Pair Cable Chrome 22 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
12 (6 Pair) Conductor Multi-Pair Cable Chrome 22 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2351-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2351-ND
Multiple Conductor Cables BEL2351-ND
12 (6 Pair) Conductor Multi-Pair Cable Chrome 22 AWG Foil 500.0' (152.4m)

12 (6 Pair) Conductor Multi-Pair Cable Chrome 22 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Shielded Multipair Cable, 6 Pair, 22Awg, 500Ft, 300V; Cable Shielding Belden - 03F6109 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable, 6 Pair, 22Awg, 500Ft, 300V; Cable Shielding Belden
03F6109
Shielded Multipair Cable, 6 Pair, 22Awg, 500Ft, 300V; Cable Shielding Belden 03F6109
SHIELDED MULTIPAIR CABLE, 6 PAIR, 22AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE, 6 PAIR, 22AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet
TRAY CABLE, 6 PAIR, 22AWG STRAND (7X30), PVC INSULATED, INSTRUMENTATION CHROME - 70004978 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRAY CABLE, 6 PAIR, 22AWG STRAND (7X30), PVC INSULATED, INSTRUMENTATION CHROME
70004978
TRAY CABLE, 6 PAIR, 22AWG STRAND (7X30), PVC INSULATED, INSTRUMENTATION CHROME 70004978
Tinned copper (TC) conductors with PVC flame retardant insulation and jacket. Shielding: Beldfoil tape shield with tinned copper drain wire. Multiple pair or triad cables have each pair/triad numbered for ease of identification. Meets UL Subject 12 (NEC Article 725, Class 2 and Class 3 Circuits); UL Subject 2250, NEC Article 727; CSA FT4 rated, UL 1581 Vertical Tray Flame Test. Voltage: 300 V. Jacket: Sunlight resistant chrome PVC jacket impervious to moisture and vapor penetration and non-propagating. Single (1 pair) cable comes in Unreel packages unless noted. All multiple pair cable comes on crate spools.

Tinned copper (TC) conductors with PVC flame retardant insulation and jacket. Shielding: Beldfoil tape shield with tinned copper drain wire. Multiple pair or triad cables have each pair/triad numbered for ease of identification. Meets UL Subject 12 (NEC Article 725, Class 2 and Class 3 Circuits); UL Subject 2250, NEC Article 727; CSA FT4 rated, UL 1581 Vertical Tray Flame Test. Voltage: 300 V. Jacket: Sunlight resistant chrome PVC jacket impervious to moisture and vapor penetration and non-propagating.
Single (1 pair) cable comes in Unreel packages unless noted. All multiple pair cable comes on crate spools.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL2351-ND 03F6109 70004978
Product Name Multiple Conductor Cables Shielded Multipair Cable, 6 Pair, 22Awg, 500Ft, 300V; Cable Shielding Belden TRAY CABLE, 6 PAIR, 22AWG STRAND (7X30), PVC INSULATED, INSTRUMENTATION CHROME
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

ZK2002-6200-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3037/304-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers