Belden Inc. Multiple Conductor Cables 9513 060500

Description
6 (3 Pair) Conductor Multi-Pair Cable Chrome 22 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
6 (3 Pair) Conductor Multi-Pair Cable Chrome 22 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2347-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2347-ND
Multiple Conductor Cables BEL2347-ND
6 (3 Pair) Conductor Multi-Pair Cable Chrome 22 AWG Foil 500.0' (152.4m)

6 (3 Pair) Conductor Multi-Pair Cable Chrome 22 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
TRAY CABLE, 3 PAIR, 22AWG STRAND (7X30), PVC INSULATED, INSTRUMENTATION CHROME - 70004976 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRAY CABLE, 3 PAIR, 22AWG STRAND (7X30), PVC INSULATED, INSTRUMENTATION CHROME
70004976
TRAY CABLE, 3 PAIR, 22AWG STRAND (7X30), PVC INSULATED, INSTRUMENTATION CHROME 70004976
Tinned copper (TC) conductors with PVC flame retardant insulation and jacket. Shielding: Beldfoil tape shield with tinned copper drain wire. Multiple pair or triad cables have each pair/triad numbered for ease of identification. Meets UL Subject 12 (NEC Article 725, Class 2 and Class 3 Circuits); UL Subject 2250, NEC Article 727; CSA FT4 rated, UL 1581 Vertical Tray Flame Test. Voltage: 300 V. Jacket: Sunlight resistant chrome PVC jacket impervious to moisture and vapor penetration and non-propagating. Single (1 pair) cable comes in Unreel packages unless noted. All multiple pair cable comes on crate spools.

Tinned copper (TC) conductors with PVC flame retardant insulation and jacket. Shielding: Beldfoil tape shield with tinned copper drain wire. Multiple pair or triad cables have each pair/triad numbered for ease of identification. Meets UL Subject 12 (NEC Article 725, Class 2 and Class 3 Circuits); UL Subject 2250, NEC Article 727; CSA FT4 rated, UL 1581 Vertical Tray Flame Test. Voltage: 300 V. Jacket: Sunlight resistant chrome PVC jacket impervious to moisture and vapor penetration and non-propagating.
Single (1 pair) cable comes in Unreel packages unless noted. All multiple pair cable comes on crate spools.

Supplier's Site
Shielded Multipair Cable 3Pr 500Ft 300V Chrome; Cable Shielding Belden - 03F6103 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 3Pr 500Ft 300V Chrome; Cable Shielding Belden
03F6103
Shielded Multipair Cable 3Pr 500Ft 300V Chrome; Cable Shielding Belden 03F6103
SHIELDED MULTIPAIR CABLE 3PR 500FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 3PR 500FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL2347-ND 70004976 03F6103
Product Name Multiple Conductor Cables TRAY CABLE, 3 PAIR, 22AWG STRAND (7X30), PVC INSULATED, INSTRUMENTATION CHROME Shielded Multipair Cable 3Pr 500Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male to Male cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2400/300-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details