Belden Inc. Multiple Conductor Cables 9506 060100

Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1860-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1860-100-ND
Multiple Conductor Cables BEL1860-100-ND
12 (6 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 100.0' (30.5m)

12 (6 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
PAIRED CABLE, 6 PR, 24AWG STRAND (7X32), PVC INSULATED, INSTRUMENTATION/COMPUTER - 70004893 - Allied Electronics, Inc.
Fort Worth, TX, USA
PAIRED CABLE, 6 PR, 24AWG STRAND (7X32), PVC INSULATED, INSTRUMENTATION/COMPUTER
70004893
PAIRED CABLE, 6 PR, 24AWG STRAND (7X32), PVC INSULATED, INSTRUMENTATION/COMPUTER 70004893
Tinned copper conductors, S-R PVC insulated, twisted pairs. Overall Beldfoil® aluminum-polyester shield with tinned copper drain wire. Chrome PVC jacket. UL recognized 2464 300 V, 80°; except Type 8751 300 Vrms, 60°C. NEC Type CMG, CEC Type CMGFTG4, CSA Type AWMIA.

Tinned copper conductors, S-R PVC insulated, twisted pairs. Overall Beldfoil® aluminum-polyester shield with tinned copper drain wire. Chrome PVC jacket. UL recognized 2464 300 V, 80°; except Type 8751 300 Vrms, 60°C. NEC Type CMG, CEC Type CMGFTG4, CSA Type AWMIA.

Supplier's Site
Shielded Multipair Cable 6Pr 100Ft 300V Chrome; Cable Shielding Belden - 87K7359 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 6Pr 100Ft 300V Chrome; Cable Shielding Belden
87K7359
Shielded Multipair Cable 6Pr 100Ft 300V Chrome; Cable Shielding Belden 87K7359
SHIELDED MULTIPAIR CABLE 6PR 100FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 6PR 100FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Serial Cables Cable Assemblies
Product Number BEL1860-100-ND 70004893 87K7359
Product Name Multiple Conductor Cables PAIRED CABLE, 6 PR, 24AWG STRAND (7X32), PVC INSULATED, INSTRUMENTATION/COMPUTER Shielded Multipair Cable 6Pr 100Ft 300V Chrome; Cable Shielding Belden
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To DVI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Display port
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/411-100 - WAGO
Specs
Application Instrumentation and Control
View Details