Electrolytic Tough Pitch (ETP) High-Conductivity Copper Speaker Cables, Open Twisted Construction
UNSHIELDED CABLE/UNJACKETED, 2 CONDUCTOR, 16AWG, 1000ft, 300V; Cable Shielding:Unshielded
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Audio Cables | Multiconductor Cables | Cable Assemblies |
| Product Number | 94970001000-ND | 70005034 | 04F8955 |
| Product Name | Multiple Conductor Cables | AUDIO WIRE/CABLE, 16AWG STRAND (19X29),PVC INSULATION CLEAR (TRANSPARENT) | Unshielded Cable/unjacketed, 2 Conductor, 16Awg, 1000Ft, 300V; Cable Shielding Belden |
| Product Category | Cable | Cable | |
| Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride | |
| Cable Conductor | Copper, Tinned | Copper | |
| North American | 16 AWG | 16 AWG | |
| Number of Conductors | 2 # | 2 # |