Belden Inc. Multiple Conductor Cables 9492 060U500

Description
3 (1 Triad Twisted) Conductor Multi-Conductor Cable Chrome 20 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
3 (1 Triad Twisted) Conductor Multi-Conductor Cable Chrome 20 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1463-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1463-500-ND
Multiple Conductor Cables BEL1463-500-ND
3 (1 Triad Twisted) Conductor Multi-Conductor Cable Chrome 20 AWG 500.0' (152.4m)

3 (1 Triad Twisted) Conductor Multi-Conductor Cable Chrome 20 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshielded Cable Triad, 3 Conductor, 20Awg, 500Ft, 300V; Cable Shielding Belden - 03F6073 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Cable Triad, 3 Conductor, 20Awg, 500Ft, 300V; Cable Shielding Belden
03F6073
Unshielded Cable Triad, 3 Conductor, 20Awg, 500Ft, 300V; Cable Shielding Belden 03F6073
UNSHIELDED CABLE TRIAD, 3 CONDUCTOR, 20AWG, 500FT, 300V; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:ChromeRoHS Compliant: Yes

UNSHIELDED CABLE TRIAD, 3 CONDUCTOR, 20AWG, 500FT, 300V; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:ChromeRoHS Compliant: Yes

Supplier's Site Datasheet
TRAY CABLE, 1 TRIAD, 20AWG STRAND (7X28), PVC INSULATED, INSTRUMENTATION CHROME - 70005164 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRAY CABLE, 1 TRIAD, 20AWG STRAND (7X28), PVC INSULATED, INSTRUMENTATION CHROME
70005164
TRAY CABLE, 1 TRIAD, 20AWG STRAND (7X28), PVC INSULATED, INSTRUMENTATION CHROME 70005164
Tinned copper (TC) conductors with PVC flame retardant insulation and jacket. Shielding: Beldfoil tape shield with tinned copper drain wire. Multiple pair or triad cables have each pair/triad numbered for ease of identification. Meets UL Subject 12 (NEC Article 725, Class 2 and Class 3 Circuits); UL Subject 2250, NEC Article 727; CSA FT4 rated, UL 1581 Vertical Tray Flame Test. Voltage: 300 V. Jacket: Sunlight resistant chrome PVC jacket impervious to moisture and vapor penetration and non-propagating.

Tinned copper (TC) conductors with PVC flame retardant insulation and jacket. Shielding: Beldfoil tape shield with tinned copper drain wire. Multiple pair or triad cables have each pair/triad numbered for ease of identification. Meets UL Subject 12 (NEC Article 725, Class 2 and Class 3 Circuits); UL Subject 2250, NEC Article 727; CSA FT4 rated, UL 1581 Vertical Tray Flame Test. Voltage: 300 V. Jacket: Sunlight resistant chrome PVC jacket impervious to moisture and vapor penetration and non-propagating.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL1463-500-ND 03F6073 70005164
Product Name Multiple Conductor Cables Unshielded Cable Triad, 3 Conductor, 20Awg, 500Ft, 300V; Cable Shielding Belden TRAY CABLE, 1 TRIAD, 20AWG STRAND (7X28), PVC INSULATED, INSTRUMENTATION CHROME
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Female HDMI With Screw Thread Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
View Details
Power Cable Assemblies - 1483351-2 - TE Connectivity
Specs
Product Type Micro Match Plug
Cable Length 0.4921 ft (1.5 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
6 suppliers
Phase-Stable Flex Cable, DC-26.5 GHz., 6.0 ft. (1.8m) - CBN-6FT-SMSM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type SMA-Male
View Details
2 suppliers
Green PVC Single Wire - 56020090 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details