Belden Inc. Multiple Conductor Cables 9492 060U1000

Description
3 (1 Triad) Conductor Multi-Conductor Cable Chrome 20 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
3 (1 Triad) Conductor Multi-Conductor Cable Chrome 20 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2339-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2339-ND
Multiple Conductor Cables BEL2339-ND
3 (1 Triad) Conductor Multi-Conductor Cable Chrome 20 AWG 1000.0' (304.8m)

3 (1 Triad) Conductor Multi-Conductor Cable Chrome 20 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multiconductor Cable 3 Conductor 20Awg 1000 ; Cable Shielding Belden - 03F6074 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 3 Conductor 20Awg 1000 ; Cable Shielding Belden
03F6074
Unshielded Multiconductor Cable 3 Conductor 20Awg 1000 ; Cable Shielding Belden 03F6074
UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 20AWG 1000 ; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 20AWG 1000 ; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2339-ND 03F6074
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 3 Conductor 20Awg 1000 ; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details