Belden Inc. Multiple Conductor Cables 9457 0601000

Description
12 Conductor Multi-Conductor Cable Chrome 20 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
12 Conductor Multi-Conductor Cable Chrome 20 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5740-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5740-1000-ND
Multiple Conductor Cables BEL5740-1000-ND
12 Conductor Multi-Conductor Cable Chrome 20 AWG 1000.0' (304.8m)

12 Conductor Multi-Conductor Cable Chrome 20 AWG 1000.0' (304.8m)

Buy Now Datasheet
MULTI CONDUCTOR, 12 COND, 20AWG STRAND (7X28), PVC INSULATE, CONTROL/INSTRUMENT - 70005137 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, 12 COND, 20AWG STRAND (7X28), PVC INSULATE, CONTROL/INSTRUMENT
70005137
MULTI CONDUCTOR, 12 COND, 20AWG STRAND (7X28), PVC INSULATE, CONTROL/INSTRUMENT 70005137
Non-Plenum Unshielded Multiconductor Cable, 20 AWG, 7 x 28 Stranding, Tinned Copper Conductor Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721. Stranded Tinned Copper (TC) PVC Insulated Chrome PVC Jacket

Non-Plenum Unshielded Multiconductor Cable, 20 AWG, 7 x 28 Stranding, Tinned Copper Conductor
Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721.

  • Stranded Tinned Copper (TC)
  • PVC Insulated
  • Chrome PVC Jacket
Supplier's Site
Unshielded Multiconductor Cable 12 Conductor 20Awg 1000 ; Cable Shielding Belden - 02F5334 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 12 Conductor 20Awg 1000 ; Cable Shielding Belden
02F5334
Unshielded Multiconductor Cable 12 Conductor 20Awg 1000 ; Cable Shielding Belden 02F5334
UNSHIELDED MULTICONDUCTOR CABLE 12 CONDUCTOR 20AWG 1000 ; Cable Shielding:Unshielded ; No. of Conductors:12Conduct or; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 12 CONDUCTOR 20AWG 1000 ; Cable Shielding:Unshielded; No. of Conductors:12Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Audio Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL5740-1000-ND 70005137 02F5334
Product Name Multiple Conductor Cables MULTI CONDUCTOR, 12 COND, 20AWG STRAND (7X28), PVC INSULATE, CONTROL/INSTRUMENT Unshielded Multiconductor Cable 12 Conductor 20Awg 1000 ; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 20 AWG 20 AWG
Number of Conductors 12 # 12 #
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS; Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details