Belden Inc. Multiple Conductor Cables 9452 010500

Description
2 #24 PE SHLD PVC
Request a Quote Datasheet
Description
2 #24 PE SHLD PVC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 9452010500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
9452010500-ND
Multiple Conductor Cables 9452010500-ND
2 #24 PE SHLD PVC

2 #24 PE SHLD PVC

Buy Now Datasheet
Shielded Multiconductor Cable, 2 Conductor, 24Awg, 500Ft, 200V; Cable Shielding Belden - 15B3872 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 24Awg, 500Ft, 200V; Cable Shielding Belden
15B3872
Shielded Multiconductor Cable, 2 Conductor, 24Awg, 500Ft, 200V; Cable Shielding Belden 15B3872
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 24AWG, 500FT, 200V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.239mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 24AWG, 500FT, 200V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.239mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number 9452010500-ND 15B3872
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 2 Conductor, 24Awg, 500Ft, 200V; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details