Belden Inc. Multiple Conductor Cables 9451 008U1000

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL10206-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL10206-ND
Multiple Conductor Cables BEL10206-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Shielded Cable Multipair, 1Pair, 22Awg, 1000Ft, 300V, Gray; Cable Shielding Belden - 05F1722 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 1Pair, 22Awg, 1000Ft, 300V, Gray; Cable Shielding Belden
05F1722
Shielded Cable Multipair, 1Pair, 22Awg, 1000Ft, 300V, Gray; Cable Shielding Belden 05F1722
SHIELDED CABLE MULTIPAIR, 1PAIR, 22AWG, 1000FT, 300V, GRAY; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 1PAIR, 22AWG, 1000FT, 300V, GRAY; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site
MULTI PAIR, 1 PAIR, 22AWG (7X30) SHIELDED, AUDIO/CONTROL/INSTRUMENTATION CABLE S - 70004887 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI PAIR, 1 PAIR, 22AWG (7X30) SHIELDED, AUDIO/CONTROL/INSTRUMENTATION CABLE S
70004887
MULTI PAIR, 1 PAIR, 22AWG (7X30) SHIELDED, AUDIO/CONTROL/INSTRUMENTATION CABLE S 70004887
Beldfoil 100% shielded twisted pair cable, featuring Brilliance state-of-the-art technology, provides a sharp clean sound due to the improved noise immunity of twisted pairs which generally permit higher data speeds than multi-conductor cables.

Beldfoil 100% shielded twisted pair cable, featuring Brilliance state-of-the-art technology, provides a sharp clean sound due to the improved noise immunity of twisted pairs which generally permit higher data speeds than multi-conductor cables.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Audio Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL10206-ND 05F1722 70004887
Product Name Multiple Conductor Cables Shielded Cable Multipair, 1Pair, 22Awg, 1000Ft, 300V, Gray; Cable Shielding Belden MULTI PAIR, 1 PAIR, 22AWG (7X30) SHIELDED, AUDIO/CONTROL/INSTRUMENTATION CABLE S
Product Category Cable
Cable Shielding Foil Foil
Cable Insulation Polypropylene Polypropylene; Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-2000-027 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-24-FM-48 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details