Belden Inc. Multiple Conductor Cables 9451 006U1000

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Blue 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Blue 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1325-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1325-1000-ND
Multiple Conductor Cables BEL1325-1000-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Blue 22 AWG Foil 1000.0' (304.8m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Blue 22 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multiconductor Cable - 70004748 - Allied Electronics, Inc.
Fort Worth, TX, USA
Shielded Multiconductor Cable
70004748
Shielded Multiconductor Cable 70004748
Shielded Multiconductor Cable

Shielded Multiconductor Cable

Supplier's Site
Shielded Multiconductor Cable; Cable Shielding Belden - 15B3867 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable; Cable Shielding Belden
15B3867
Shielded Multiconductor Cable; Cable Shielding Belden 15B3867
SHIELDED MULTICONDUCTOR CABLE; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Blue; Voltage Rating:300V; Product Range:-RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Blue; Voltage Rating:300V; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number BEL1325-1000-ND 70004748 15B3867
Product Name Multiple Conductor Cables Shielded Multiconductor Cable Shielded Multiconductor Cable; Cable Shielding Belden
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details