Belden Inc. Multiple Conductor Cables 9451 003U1000

Description
Conductor Cable
Request a Quote
Description
Conductor Cable
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Shielded Multipair Cable 1Pr 1000Ft 300V Orange features 22 AWG stranded tinned copper conductors with polypropylene insulation and an overall Beldfoil shield providing 100% coverage. The cable includes a 22 AWG stranded tinned copper drain wire and is encased in a PVC jacket. It has a nominal diameter of 0.135 inches and is rated for a maximum operating voltage of 300V RMS. The cable operates within a temperature range of -20°C to +75°C and has a bulk weight of 14 lbs per 1000 ft. This cable complies with various standards including NEC/UL CMR and CEC/UL CMG, and is RoHS compliant. It is suitable for applications requiring reliable shielding against electromagnetic interference. The cable's specifications indicate a nominal characteristic impedance of 45 ohms, with a maximum recommended current of 2.9 amps per conductor at 25°C. The bonded jacket and shield allow for easy removal during installation.

Datasheet Summary
Powered by GS/AI

The Shielded Multipair Cable 1Pr 1000Ft 300V Orange features 22 AWG stranded tinned copper conductors with polypropylene insulation and an overall Beldfoil shield providing 100% coverage. The cable includes a 22 AWG stranded tinned copper drain wire and is encased in a PVC jacket. It has a nominal diameter of 0.135 inches and is rated for a maximum operating voltage of 300V RMS. The cable operates within a temperature range of -20°C to +75°C and has a bulk weight of 14 lbs per 1000 ft. This cable complies with various standards including NEC/UL CMR and CEC/UL CMG, and is RoHS compliant. It is suitable for applications requiring reliable shielding against electromagnetic interference. The cable's specifications indicate a nominal characteristic impedance of 45 ohms, with a maximum recommended current of 2.9 amps per conductor at 25°C. The bonded jacket and shield allow for easy removal during installation.

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL10202-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL10202-ND
Multiple Conductor Cables BEL10202-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Shielded Multipair Cable 1Pr 1000Ft 300V Orange; Cable Shielding Belden - 94B3611 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 1Pr 1000Ft 300V Orange; Cable Shielding Belden
94B3611
Shielded Multipair Cable 1Pr 1000Ft 300V Orange; Cable Shielding Belden 94B3611
SHIELDED MULTIPAIR CABLE 1PR 1000FT 300V ORANGE; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Orange; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 1PR 1000FT 300V ORANGE; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Orange; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL10202-ND 94B3611
Product Name Multiple Conductor Cables Shielded Multipair Cable 1Pr 1000Ft 300V Orange; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Video Converters - 1778800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 9.84 ft (30 dm)
View Details