Belden Inc. Multiple Conductor Cables 9445 060100

Description
5 Conductor Multi-Conductor Cable Chrome 20 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
5 Conductor Multi-Conductor Cable Chrome 20 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1168-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1168-100-ND
Multiple Conductor Cables BEL1168-100-ND
5 Conductor Multi-Conductor Cable Chrome 20 AWG 100.0' (30.5m)

5 Conductor Multi-Conductor Cable Chrome 20 AWG 100.0' (30.5m)

Buy Now Datasheet
MULTI CONDUCTOR, 5 COND, 20AWG STRAND (7X28), PVC INSULAT, CONTROL/INSTRUMENT CH - 70005082 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, 5 COND, 20AWG STRAND (7X28), PVC INSULAT, CONTROL/INSTRUMENT CH
70005082
MULTI CONDUCTOR, 5 COND, 20AWG STRAND (7X28), PVC INSULAT, CONTROL/INSTRUMENT CH 70005082
Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721. Stranded Tinned Copper (TC) PVC Insulated Chrome PVC Jacket

Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721.

  • Stranded Tinned Copper (TC)
  • PVC Insulated
  • Chrome PVC Jacket
Supplier's Site
Unshielded Multiconductor Cable, 5 Conductor, 20Awg, 100Ft; Cable Shielding Belden - 02F5326 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable, 5 Conductor, 20Awg, 100Ft; Cable Shielding Belden
02F5326
Unshielded Multiconductor Cable, 5 Conductor, 20Awg, 100Ft; Cable Shielding Belden 02F5326
UNSHIELDED MULTICONDUCTOR CABLE, 5 CONDUCTOR, 20AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE, 5 CONDUCTOR, 20AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Audio Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL1168-100-ND 70005082 02F5326
Product Name Multiple Conductor Cables MULTI CONDUCTOR, 5 COND, 20AWG STRAND (7X28), PVC INSULAT, CONTROL/INSTRUMENT CH Unshielded Multiconductor Cable, 5 Conductor, 20Awg, 100Ft; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 20 AWG 20 AWG
Number of Conductors 5 # 5 #
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG58C/U to XM Micro-Hook and Mini Alligator Clip - 1021XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6010A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Self-regulating heating cable HSB - self regulating heating cable hsb - BARTEC
Specs
Rated Temperature -51.11 to 48.89 C (-60 to 120 F)
View Details