Belden Inc. Multiple Conductor Cables 9444 0605000

Description
4 Conductor Multi-Conductor Cable Chrome 20 AWG 5000' (1524.0m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Chrome 20 AWG 5000' (1524.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 135-94440605000-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-94440605000-DS-ND
Multiple Conductor Cables 135-94440605000-DS-ND
4 Conductor Multi-Conductor Cable Chrome 20 AWG 5000' (1524.0m)

4 Conductor Multi-Conductor Cable Chrome 20 AWG 5000' (1524.0m)

Buy Now Datasheet
Unshielded Multiconductor Cable, 4 Conductor, 20Awg, 5000Ft,300V; Cable Shielding Belden - 14R9466 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable, 4 Conductor, 20Awg, 5000Ft,300V; Cable Shielding Belden
14R9466
Unshielded Multiconductor Cable, 4 Conductor, 20Awg, 5000Ft,300V; Cable Shielding Belden 14R9466
UNSHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 20AWG, 5000FT,300V; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 20AWG, 5000FT,300V; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number 135-94440605000-DS-ND 14R9466
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable, 4 Conductor, 20Awg, 5000Ft,300V; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
North American 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NTV-2 - kTB Solutions
Specs
Application RF
Connector Type 2.4mm
View Details
Circular Cable Assemblies - 2171-NEBL-M8W4-E-1-N-M8W4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.28 ft (10 dm)
View Details