Hirschmann™, A BELDEN BRAND RF Antennas 943981010

Description
RF Antenna
Request a Quote Datasheet
Description
RF Antenna
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 943981010-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
943981010-ND
RF Antennas 943981010-ND
RF Antenna

RF Antenna

Buy Now Datasheet
RF Antennas - 943981010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
943981010
RF Antennas 943981010
RF Antenna

RF Antenna

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 943981010-ND 943981010
Product Name RF Antennas RF Antennas
Applications RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Double Ridge Guide Horn Antenna - ModelSAS-571 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers