Belden Inc. Multiple Conductor Cables 9439 060500

Description
7 Conductor Multi-Conductor Cable Chrome 20 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
7 Conductor Multi-Conductor Cable Chrome 20 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5734-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5734-500-ND
Multiple Conductor Cables BEL5734-500-ND
7 Conductor Multi-Conductor Cable Chrome 20 AWG 500.0' (152.4m)

7 Conductor Multi-Conductor Cable Chrome 20 AWG 500.0' (152.4m)

Buy Now Datasheet
MULTI CONDUCTOR, 7 COND, 20AWG STRAND (7X28), PVC INSULATE, CONTROL/INSTRUMENT C - 70005109 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, 7 COND, 20AWG STRAND (7X28), PVC INSULATE, CONTROL/INSTRUMENT C
70005109
MULTI CONDUCTOR, 7 COND, 20AWG STRAND (7X28), PVC INSULATE, CONTROL/INSTRUMENT C 70005109
Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721. Stranded Tinned Copper (TC) PVC Insulated Chrome PVC Jacket

Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721.

  • Stranded Tinned Copper (TC)
  • PVC Insulated
  • Chrome PVC Jacket
Supplier's Site
7 #20 Pvc Frpvc Rohs Compliant Belden - 15B3861 - Newark, An Avnet Company
Chicago, IL, United States
7 #20 Pvc Frpvc Rohs Compliant Belden
15B3861
7 #20 Pvc Frpvc Rohs Compliant Belden 15B3861
7 #20 PVC FRPVC ROHS COMPLIANT: YES

7 #20 PVC FRPVC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Audio Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL5734-500-ND 70005109 15B3861
Product Name Multiple Conductor Cables MULTI CONDUCTOR, 7 COND, 20AWG STRAND (7X28), PVC INSULATE, CONTROL/INSTRUMENT C 7 #20 Pvc Frpvc Rohs Compliant Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 20 AWG 20 AWG
Number of Conductors 7 # 7 #
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
ZK2000-5200-1xxx | Sensor cable, PUR, 5 x 0.25 mm², fixed installation, shielded -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2500/409-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details