Belden Inc. Multiple Conductor Cables 9434 0601000

Description
50 Conductor Multi-Conductor Cable Chrome 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
50 Conductor Multi-Conductor Cable Chrome 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5731-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5731-1000-ND
Multiple Conductor Cables BEL5731-1000-ND
50 Conductor Multi-Conductor Cable Chrome 22 AWG 1000.0' (304.8m)

50 Conductor Multi-Conductor Cable Chrome 22 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multiconductor Cable 50 Conductor, 22Awg 1000 ; Cable Shielding Belden - 87K1886 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 50 Conductor, 22Awg 1000 ; Cable Shielding Belden
87K1886
Unshielded Multiconductor Cable 50 Conductor, 22Awg 1000 ; Cable Shielding Belden 87K1886
UNSHIELDED MULTICONDUCTOR CABLE 50 CONDUCTOR, 22AWG 1000 ; Cable Shielding:Unshielded ; No. of Conductors:50Conduct or; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:-RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 50 CONDUCTOR, 22AWG 1000 ; Cable Shielding:Unshielded; No. of Conductors:50Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5731-1000-ND 87K1886
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 50 Conductor, 22Awg 1000 ; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
North American 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details