The Belden 9431 is a 20 conductor cable featuring 22 AWG tinned copper conductors, designed for low voltage applications such as analog signals, control systems, line level audio, and voice communications. It has PVC insulation and an outer jacket, with a nominal overall diameter of 0.345 inches (8.76 mm). The cable operates within a temperature range of -20°C to +80°C and has a maximum current rating of 1.5 amps per conductor at 25°C. It is rated for 300 V (CMG) and complies with various standards including UL 1685 FT4 and AWM 2576. The cable is suitable for indoor use and is not intended for riser or plenum applications.
Electronic, 20 Conductor 22AWG (7x30) Tinned Copper, PVC Insulation, PVC Outer Jacket, CMG
| Belden Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 9431 |
| Product Name | Electronic, 20 C #22 Str TC, PVC Ins, PVC Jkt, CMG |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Insulation | Polyvinyl Chloride; PVC - Polyvinyl Chloride |
| Cable Conductor | Copper; Tinned Copper - Stranded |
| Cable Shielding | No Shielding; Unshielded |