Belden Inc. Multiple Conductor Cables 9431 060100

Description
20 Conductor Multi-Conductor Cable Chrome 22 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
20 Conductor Multi-Conductor Cable Chrome 22 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1541-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1541-100-ND
Multiple Conductor Cables BEL1541-100-ND
20 Conductor Multi-Conductor Cable Chrome 22 AWG 100.0' (30.5m)

20 Conductor Multi-Conductor Cable Chrome 22 AWG 100.0' (30.5m)

Buy Now Datasheet
MULTI CONDUCTOR, 20 COND, 22AWG STRAND (7X30), PVC, CONTROL/INSTRUMENT/COMPUTER - 70005066 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, 20 COND, 22AWG STRAND (7X30), PVC, CONTROL/INSTRUMENT/COMPUTER
70005066
MULTI CONDUCTOR, 20 COND, 22AWG STRAND (7X30), PVC, CONTROL/INSTRUMENT/COMPUTER 70005066
Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721. Control, Audio, and Computer Cable — For EIA RS-232 Applications Stranded Tinned Copper (TC) PVC Insulated Chrome PVC Jacket

Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721.
Control, Audio, and Computer Cable — For EIA RS-232 Applications

  • Stranded Tinned Copper (TC)
  • PVC Insulated
  • Chrome PVC Jacket
Supplier's Site
Unshielded Multiconductor Cable, 20 Conductor, 22Awg, 100Ft; Cable Shielding Belden - 87K1885 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable, 20 Conductor, 22Awg, 100Ft; Cable Shielding Belden
87K1885
Unshielded Multiconductor Cable, 20 Conductor, 22Awg, 100Ft; Cable Shielding Belden 87K1885
UNSHIELDED MULTICONDUCTOR CABLE, 20 CONDUCTOR, 22AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:20Conduct or; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:-RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE, 20 CONDUCTOR, 22AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:20Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Audio Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL1541-100-ND 70005066 87K1885
Product Name Multiple Conductor Cables MULTI CONDUCTOR, 20 COND, 22AWG STRAND (7X30), PVC, CONTROL/INSTRUMENT/COMPUTER Unshielded Multiconductor Cable, 20 Conductor, 22Awg, 100Ft; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 22 AWG 22 AWG
Number of Conductors 20 # 20 #
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC15005M1-0060F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
BNC Female RG174/U Coaxial Test Cable - 4024 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details