Belden Inc. Multiple Conductor Cables 9420 010100

Description
5 Conductor Multi-Conductor Cable Black 16 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
5 Conductor Multi-Conductor Cable Black 16 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5715-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5715-100-ND
Multiple Conductor Cables BEL5715-100-ND
5 Conductor Multi-Conductor Cable Black 16 AWG 100.0' (30.5m)

5 Conductor Multi-Conductor Cable Black 16 AWG 100.0' (30.5m)

Buy Now Datasheet
MULTI CONDUCTOR, RUBBER INSULATED, 16AWG STRAND (65X34), POWER/CONTROL, 5 COND B - 70005767 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, RUBBER INSULATED, 16AWG STRAND (65X34), POWER/CONTROL, 5 COND B
70005767
MULTI CONDUCTOR, RUBBER INSULATED, 16AWG STRAND (65X34), POWER/CONTROL, 5 COND B 70005767
Smooth Oil Resistant Rubber Jacket Portable Cordage Power and Control Cable, 16 AWG Type SO Power and Control Cable: Bare copper, rubber insulated, conductors cabled with fillers. 600 V 60°C. Black oil resistant rubber jacket. 16 gauge stranded conductors (65 × 34). Smooth oil resistant rubber jacket.

Smooth Oil Resistant Rubber Jacket Portable Cordage Power and Control Cable, 16 AWG
Type SO Power and Control Cable: Bare copper, rubber insulated, conductors cabled with fillers. 600 V 60°C. Black oil resistant rubber jacket. 16 gauge stranded conductors (65 × 34).
Smooth oil resistant rubber jacket.

Supplier's Site
Unshielded Multiconductor Cable 5 Conductor 16Awg 100Ft; Cable Shielding Belden - 03F1567 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 5 Conductor 16Awg 100Ft; Cable Shielding Belden
03F1567
Unshielded Multiconductor Cable 5 Conductor 16Awg 100Ft; Cable Shielding Belden 03F1567
UNSHIELDED MULTICONDUCTOR CABLE 5 CONDUCTOR 16AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 5 CONDUCTOR 16AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL5715-100-ND 70005767 03F1567
Product Name Multiple Conductor Cables MULTI CONDUCTOR, RUBBER INSULATED, 16AWG STRAND (65X34), POWER/CONTROL, 5 COND B Unshielded Multiconductor Cable 5 Conductor 16Awg 100Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Silicon Rubber Silicon Rubber
Cable Insulation Ethylene Propylene Diene Elastomer Ethylene Propylene Diene Elastomer; Ethylene Propylene Diene Monomer Rubber
Cable Conductor Copper Copper
Number of Conductors 5 # 5 #
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon & Flat Cable - 1-1437356-8 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper
View Details
2 suppliers
Accessories, Gate leads - GATELEAD MEDIUM POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
System cable - 706-2500/401-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
Stability Cables - SW-185-FM83-48 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details