Belden Inc. Multiple Conductor Cables 9418 060500

Description
4 Conductor Multi-Conductor Cable Chrome 18 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Chrome 18 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1163-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1163-500-ND
Multiple Conductor Cables BEL1163-500-ND
4 Conductor Multi-Conductor Cable Chrome 18 AWG Foil 500.0' (152.4m)

4 Conductor Multi-Conductor Cable Chrome 18 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Shielded Multiconductor Cable, 4 Conductor, 18Awg, 500Ft, 300V; Cable Shielding Belden - 15B3853 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 18Awg, 500Ft, 300V; Cable Shielding Belden
15B3853
Shielded Multiconductor Cable, 4 Conductor, 18Awg, 500Ft, 300V; Cable Shielding Belden 15B3853
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 18AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 18AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet
MULTI CONDUCTOR, 4 COND, 18AWG STRAND (19X30), PVC INSULATE, CONTROL/INSTRUMENT - 70005212 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, 4 COND, 18AWG STRAND (19X30), PVC INSULATE, CONTROL/INSTRUMENT
70005212
MULTI CONDUCTOR, 4 COND, 18AWG STRAND (19X30), PVC INSULATE, CONTROL/INSTRUMENT 70005212
Tinned copper stranded conductors cabled. Polyethylene insulated except type 9770, which is polypropylene and has a paper wrap, and type 9418 that is S-R PVC insulated. All have Beldfoil® aluminum-polyester shield with stranded tinned copper drain wire except type 8729 which has three solid tinned copper-coated steel drain wires. All have PVC jackets. All UL recognized except type 9770.

Tinned copper stranded conductors cabled. Polyethylene insulated except type 9770, which is polypropylene and has a paper wrap, and type 9418 that is S-R PVC insulated. All have Beldfoil® aluminum-polyester shield with stranded tinned copper drain wire except type 8729 which has three solid tinned copper-coated steel drain wires. All have PVC jackets. All UL recognized except type 9770.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Audio Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL1163-500-ND 15B3853 70005212
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 4 Conductor, 18Awg, 500Ft, 300V; Cable Shielding Belden MULTI CONDUCTOR, 4 COND, 18AWG STRAND (19X30), PVC INSULATE, CONTROL/INSTRUMENT
Product Category Cable
Cable Shielding Foil Foil
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 18 AWG 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.6667 ft (2.03 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details