Belden Inc. Multiple Conductor Cables 9406 T35100

Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Beige 22 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Beige 22 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5709-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5709-100-ND
Multiple Conductor Cables BEL5709-100-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Beige 22 AWG Foil 100.0' (30.5m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Beige 22 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
2 #22 FS PR PVC PVC PALE FAWN BEIGE - 70002745 - Allied Electronics, Inc.
Fort Worth, TX, USA
2 #22 FS PR PVC PVC PALE FAWN BEIGE
70002745
2 #22 FS PR PVC PVC PALE FAWN BEIGE 70002745
Audio, Control and Instrumentation Cable, 4 Conductors, 22 AWG Wire Size 4 number of conductors -20 °C to +80 °C operating temperature Stranded (7 x 30) TC conductors, semi-rigid PVC insulation, twisted pairs, individually shielded w⁄Beldfoilâ® (100% coverage), 22 AWG stranded tinned copper drain wire, PVC jacket.

Audio, Control and Instrumentation Cable, 4 Conductors, 22 AWG Wire Size

  • 4 number of conductors
  • -20 °C to +80 °C operating temperature
    Stranded (7 x 30) TC conductors, semi-rigid PVC insulation, twisted pairs, individually shielded w⁄Beldfoil® (100% coverage), 22 AWG stranded tinned copper drain wire, PVC jacket.
Supplier's Site
Shielded Multipair Cable 2Pr 100Ft 300V Beige; Cable Shielding Belden - 03F2946 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 2Pr 100Ft 300V Beige; Cable Shielding Belden
03F2946
Shielded Multipair Cable 2Pr 100Ft 300V Beige; Cable Shielding Belden 03F2946
SHIELDED MULTIPAIR CABLE 2PR 100FT 300V BEIGE; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Beige; Voltage Rating:300V RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 2PR 100FT 300V BEIGE; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Beige; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Audio Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL5709-100-ND 70002745 03F2946
Product Name Multiple Conductor Cables 2 #22 FS PR PVC PVC PALE FAWN BEIGE Shielded Multipair Cable 2Pr 100Ft 300V Beige; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil Foil
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Connector Assembly 5M PVC M12 8230/356 -  - Sensata Technologies
Specs
Connector Type M12
View Details
Connecting cable - 706-160/515-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers