Belden Inc. Multiple Conductor Cables 9402 0601000

Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 20 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 20 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5707-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5707-1000-ND
Multiple Conductor Cables BEL5707-1000-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 20 AWG Foil 1000.0' (304.8m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 20 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Cable Multipair, 2Pair, 20Awg, 1000Ft, 300V; Cable Shielding Belden - 03F3361 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 2Pair, 20Awg, 1000Ft, 300V; Cable Shielding Belden
03F3361
Shielded Cable Multipair, 2Pair, 20Awg, 1000Ft, 300V; Cable Shielding Belden 03F3361
SHIELDED CABLE MULTIPAIR, 2PAIR, 20AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 2PAIR, 20AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5707-1000-ND 03F3361
Product Name Multiple Conductor Cables Shielded Cable Multipair, 2Pair, 20Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug to XR Mini-Hooks, Twisted Pair Test Cable - 3050XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details