Belden Inc. Multiple Conductor Cables 9389 060500

Description
12 (6 Pair) Conductor Multi-Pair Cable Chrome 18 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
12 (6 Pair) Conductor Multi-Pair Cable Chrome 18 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2312-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2312-ND
Multiple Conductor Cables BEL2312-ND
12 (6 Pair) Conductor Multi-Pair Cable Chrome 18 AWG Foil 500.0' (152.4m)

12 (6 Pair) Conductor Multi-Pair Cable Chrome 18 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Multicore Cable, Cable, Voltage Rating 300 Volt Rohs Compliant Belden - 03F5963 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Cable, Cable, Voltage Rating 300 Volt Rohs Compliant Belden
03F5963
Multicore Cable, Cable, Voltage Rating 300 Volt Rohs Compliant Belden 03F5963
Multicore Cable, Cable, Voltage Rating 300 Volt RoHS Compliant: Yes

Multicore Cable, Cable, Voltage Rating 300 Volt RoHS Compliant: Yes

Supplier's Site
TRAY CABLE, 6 PAIR, 18AWG STRAND (16X30), PVC INSULATION, INSTRUMENTATION CHROME - 70005014 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRAY CABLE, 6 PAIR, 18AWG STRAND (16X30), PVC INSULATION, INSTRUMENTATION CHROME
70005014
TRAY CABLE, 6 PAIR, 18AWG STRAND (16X30), PVC INSULATION, INSTRUMENTATION CHROME 70005014
Tinned copper (TC) conductors with PVC flame retardant insulation and jacket. Shielding: Beldfoil tape shield with tinned copper drain wire. Multiple pair or triad cables have each pair/triad numbered for ease of identification. Meets UL Subject 12 (NEC Article 725, Class 2 and Class 3 Circuits); UL Subject 2250, NEC Article 727; CSA FT4 rated, UL 1581 Vertical Tray Flame Test. Voltage: 300 V. Jacket: Sunlight resistant chrome PVC jacket impervious to moisture and vapor penetration and non-propagating. Single (1 pair) cable comes in Unreel packages unless noted. All multiple pair cable comes on crate spools.

Tinned copper (TC) conductors with PVC flame retardant insulation and jacket. Shielding: Beldfoil tape shield with tinned copper drain wire. Multiple pair or triad cables have each pair/triad numbered for ease of identification. Meets UL Subject 12 (NEC Article 725, Class 2 and Class 3 Circuits); UL Subject 2250, NEC Article 727; CSA FT4 rated, UL 1581 Vertical Tray Flame Test. Voltage: 300 V. Jacket: Sunlight resistant chrome PVC jacket impervious to moisture and vapor penetration and non-propagating.
Single (1 pair) cable comes in Unreel packages unless noted. All multiple pair cable comes on crate spools.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL2312-ND 03F5963 70005014
Product Name Multiple Conductor Cables Multicore Cable, Cable, Voltage Rating 300 Volt Rohs Compliant Belden TRAY CABLE, 6 PAIR, 18AWG STRAND (16X30), PVC INSULATION, INSTRUMENTATION CHROME
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details