The Shielded Multipair Cable 3Pr 500Ft 300V Chrome features three pairs of 18 AWG stranded tinned copper conductors, which are twisted and individually shielded with 100% coverage using Beldfoil® aluminum foil-polyester tape. The cable is insulated with PVC and has a nominal diameter of 0.398 inches. It is rated for a maximum operating voltage of 300V RMS and can handle up to 6.4 amps per conductor at 25°C. The cable is suitable for indoor, outdoor, and burial applications, with a temperature range of -30°C to +105°C. It complies with various standards, including NEC/UL CMG and RoHS directives, making it a reliable choice for projects requiring durable and compliant cabling solutions.
6 (3 Pair) Conductor Multi-Pair Cable Chrome 18 AWG Foil 500.0' (152.4m)
SHIELDED MULTIPAIR CABLE 3PR 500FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes
Tinned copper (TC) conductors with PVC flame retardant insulation and jacket. Shielding: Beldfoil tape shield with tinned copper drain wire. Multiple pair or triad cables have each pair/triad numbered for ease of identification. Meets UL Subject 12 (NEC Article 725, Class 2 and Class 3 Circuits); UL Subject 2250, NEC Article 727; CSA FT4 rated, UL 1581 Vertical Tray Flame Test. Voltage: 300 V. Jacket: Sunlight resistant chrome PVC jacket impervious to moisture and vapor penetration and non-propagating.
Single (1 pair) cable comes in Unreel packages unless noted. All multiple pair cable comes on crate spools.
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Control and Instrumentation Cables |
| Product Number | BEL2308-ND | 03F5957 | 70005012 |
| Product Name | Multiple Conductor Cables | Shielded Multipair Cable 3Pr 500Ft 300V Chrome; Cable Shielding Belden | TRAY CABLE, 3 PAIR, 18AWG STRAND (16X30), PVC INSULATION, INSTRUMENTATION CHROME |
| Product Category | Cable | ||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride | |
| Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride | |
| Cable Conductor | Copper, Tinned | Copper | |
| Cable Shielding | Foil | Foil |