Lumberg Automation - A Belden Brand Circular Cable Assemblies 934851078

Description
Cable Assembly 49.2' (15.00m)
Request a Quote Datasheet
Description
Cable Assembly 49.2' (15.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1794-1246-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1794-1246-ND
Circular Cable Assemblies 1794-1246-ND
Cable Assembly 49.2' (15.00m)

Cable Assembly 49.2' (15.00m)

Buy Now Datasheet
Rst 5L-949/15 M Lumberg Automation - 17AJ0103 - Newark, An Avnet Company
Chicago, IL, United States
Rst 5L-949/15 M Lumberg Automation
17AJ0103
Rst 5L-949/15 M Lumberg Automation 17AJ0103
RST 5L-949/15 M

RST 5L-949/15 M

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 934851078 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
934851078
Cable Assemblies - Circular Cable Assemblies 934851078
CBL CIRC 5POS MALE TO WIRE 49.2'

CBL CIRC 5POS MALE TO WIRE 49.2'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1794-1246-ND 17AJ0103 934851078
Product Name Circular Cable Assemblies Rst 5L-949/15 M Lumberg Automation Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

EKL Light Serial Resistance Heating Cable - ekl-light - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Shielding Braid; Foil
Cable Length 82.02 ft (250 dm)
View Details