Lumberg Automation - A Belden Brand Circular Cable Assemblies 934851077

Description
Cable Assembly 32.8' (10.00m)
Request a Quote Datasheet
Description
Cable Assembly 32.8' (10.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1794-1245-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1794-1245-ND
Circular Cable Assemblies 1794-1245-ND
Cable Assembly 32.8' (10.00m)

Cable Assembly 32.8' (10.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 934851077 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
934851077
Cable Assemblies - Circular Cable Assemblies 934851077
CBL CIRC 5POS MALE TO WIRE 32.8'

CBL CIRC 5POS MALE TO WIRE 32.8'

Supplier's Site
Rst 5L-949/10 M Lumberg Automation - 17AJ0102 - Newark, An Avnet Company
Chicago, IL, United States
Rst 5L-949/10 M Lumberg Automation
17AJ0102
Rst 5L-949/10 M Lumberg Automation 17AJ0102
RST 5L-949/10 M

RST 5L-949/10 M

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1794-1245-ND 934851077 17AJ0102
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Rst 5L-949/10 M Lumberg Automation
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details