Lumberg Automation - A Belden Brand
Circular Cable Assemblies
934851059
Description
Cable Assembly
-
DigiKey
-
Newark, An Avnet Company
-
Shenzhen Shengyu Electronics Technology Limited
Request a Quote
Email Supplier
Datasheet
Description
Cable Assembly
Request a Quote
Email Supplier
Datasheet
Suppliers
Rsts 5K-916/2 M Lumberg Automation
17AJ0096
Supplier's Site
Cable Assemblies - Circular Cable Assemblies
934851059
Supplier's Site
Technical Specifications
|
Product Category
|
Cable Assemblies |
Cable Assemblies |
Cable Assemblies |
|
Product Number
|
934851059-ND |
17AJ0096 |
934851059 |
|
Product Name
|
Circular Cable Assemblies |
Rsts 5K-916/2 M Lumberg Automation |
Cable Assemblies - Circular Cable Assemblies |
|
Cable Length
|
6.56 ft (19.99 dm)
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Smiths Interconnect, a Molex company
Application
RF
Cable Type
Coaxial
Standards / Certifications
Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
Application
Instrumentation and Control
Product Type
Serial; USB
View Details
Product Type
Serial; USB
Cable Length
6 ft (18.29 dm)
Connector Type
USB-A to USB-C
View Details