Lumberg Automation - A Belden Brand
Circular Cable Assemblies
934849081
Description
Cable Assembly
-
DigiKey
-
Newark, An Avnet Company
-
Shenzhen Shengyu Electronics Technology Limited
Request a Quote
Email Supplier
Datasheet
Description
Cable Assembly
Request a Quote
Email Supplier
Datasheet
Suppliers
Rkts 5L-956/2 M Lumberg Automation
17AJ0081
Supplier's Site
Cable Assemblies - Circular Cable Assemblies
934849081
Supplier's Site
Technical Specifications
|
Product Category
|
Cable Assemblies |
Cable Assemblies |
Cable Assemblies |
|
Product Number
|
934849081-ND |
17AJ0081 |
934849081 |
|
Product Name
|
Circular Cable Assemblies |
Rkts 5L-956/2 M Lumberg Automation |
Cable Assemblies - Circular Cable Assemblies |
Unlock Full Specs
to access all available technical data
Similar Products
Smiths Interconnect, a Molex company
Standards / Certifications
Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
Product Type
Serial; USB
Cable Length
6 to 10 ft (18.29 to 30.48 dm)
Connector Type
USB-C
View Details