Lumberg Automation - A Belden Brand Sensor Interface Junction Blocks 934839002

Description
0980 ESL 312-121
Request a Quote Datasheet
Description
0980 ESL 312-121
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Interface Junction Blocks - 934839002-ND - DigiKey
Thief River Falls, MN, United States
Sensor Interface Junction Blocks
934839002-ND
Sensor Interface Junction Blocks 934839002-ND
0980 ESL 312-121

0980 ESL 312-121

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Enclosures
Product Number 934839002-ND
Product Name Sensor Interface Junction Blocks
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSC4 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
6 suppliers