Hirschmann™, A BELDEN BRAND Test Lead, 4Mm Banana Plug, Violet, 1.5M; Test Connector Type A Hirschmann Test And Measurement 934507109

Description
TEST LEAD, 4MM BANANA PLUG, VIOLET, 1.5M; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:32A; Insulator Colour:Violet; Lead Length - Metric:1.5m;RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 4MM BANANA PLUG, VIOLET, 1.5M; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:32A; Insulator Colour:Violet; Lead Length - Metric:1.5m;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 4Mm Banana Plug, Violet, 1.5M; Test Connector Type A Hirschmann Test And Measurement - 71AC1051 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 4Mm Banana Plug, Violet, 1.5M; Test Connector Type A Hirschmann Test And Measurement
71AC1051
Test Lead, 4Mm Banana Plug, Violet, 1.5M; Test Connector Type A Hirschmann Test And Measurement 71AC1051
TEST LEAD, 4MM BANANA PLUG, VIOLET, 1.5M; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:32A; Insulator Colour:Violet; Lead Length - Metric:1.5m;RoHS Compliant: Yes

TEST LEAD, 4MM BANANA PLUG, VIOLET, 1.5M; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:32A; Insulator Colour:Violet; Lead Length - Metric:1.5m;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 71AC1051
Product Name Test Lead, 4Mm Banana Plug, Violet, 1.5M; Test Connector Type A Hirschmann Test And Measurement
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.125
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details
Coaxial in-line Power Sensor - 9530A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Miniature Test Clips - 2346493 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details