Belden Inc. Multiple Conductor Cables 9344 0101000

Description
2 (1 Pair) Conductor Multi-Conductor Cable Black 12 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 (1 Pair) Conductor Multi-Conductor Cable Black 12 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2295-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2295-ND
Multiple Conductor Cables BEL2295-ND
2 (1 Pair) Conductor Multi-Conductor Cable Black 12 AWG Foil 1000.0' (304.8m)

2 (1 Pair) Conductor Multi-Conductor Cable Black 12 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multipair Cable 1Pr 1000Ft 600V Black; Cable Shielding Belden - 03F6012 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 1Pr 1000Ft 600V Black; Cable Shielding Belden
03F6012
Shielded Multipair Cable 1Pr 1000Ft 600V Black; Cable Shielding Belden 03F6012
SHIELDED MULTIPAIR CABLE 1PR 1000FT 600V BLACK; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:12AWG; Conductor Area CSA:3.3mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 1PR 1000FT 600V BLACK; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:12AWG; Conductor Area CSA:3.3mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL2295-ND 03F6012
Product Name Multiple Conductor Cables Shielded Multipair Cable 1Pr 1000Ft 600V Black; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Between Series Adapter Cables - 461-1203-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 1.5 ft (4.57 dm)
Connector Type BNC
Standards / Certifications RoHS
View Details
2 suppliers