Hirschmann™, A BELDEN BRAND Test Lead, Probe-4Mm R/a Banana Plug, 1M; Test Connector Type A Hirschmann Test And Measurement 934258101

Description
TEST LEAD, PROBE-4MM R/A BANANA PLUG, 1M; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Stackable Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Red; Lead Length - RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, PROBE-4MM R/A BANANA PLUG, 1M; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Stackable Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Red; Lead Length - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Probe-4Mm R/a Banana Plug, 1M; Test Connector Type A Hirschmann Test And Measurement - 71AC1040 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Probe-4Mm R/a Banana Plug, 1M; Test Connector Type A Hirschmann Test And Measurement
71AC1040
Test Lead, Probe-4Mm R/a Banana Plug, 1M; Test Connector Type A Hirschmann Test And Measurement 71AC1040
TEST LEAD, PROBE-4MM R/A BANANA PLUG, 1M; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Stackable Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Red; Lead Length - RoHS Compliant: Yes

TEST LEAD, PROBE-4MM R/A BANANA PLUG, 1M; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Stackable Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Red; Lead Length - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC1040
Product Name Test Lead, Probe-4Mm R/a Banana Plug, 1M; Test Connector Type A Hirschmann Test And Measurement
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 120/SB ® 120 Silver Contact #4 AWG - 1319G4-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
5 suppliers