Hirschmann™, A BELDEN BRAND Test Lead, 4Mm Banana Plug, Green, 1M; Test Connector Type A Hirschmann Test And Measurement 934174104

Description
TEST LEAD, 4MM BANANA PLUG, GREEN, 1M; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Green; Lead Length - Metric:1m; Lead RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 4MM BANANA PLUG, GREEN, 1M; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Green; Lead Length - Metric:1m; Lead RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 4Mm Banana Plug, Green, 1M; Test Connector Type A Hirschmann Test And Measurement - 71AC1022 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 4Mm Banana Plug, Green, 1M; Test Connector Type A Hirschmann Test And Measurement
71AC1022
Test Lead, 4Mm Banana Plug, Green, 1M; Test Connector Type A Hirschmann Test And Measurement 71AC1022
TEST LEAD, 4MM BANANA PLUG, GREEN, 1M; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Green; Lead Length - Metric:1m; Lead RoHS Compliant: Yes

TEST LEAD, 4MM BANANA PLUG, GREEN, 1M; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Green; Lead Length - Metric:1m; Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC1022
Product Name Test Lead, 4Mm Banana Plug, Green, 1M; Test Connector Type A Hirschmann Test And Measurement
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FYG-D175-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Circular Connector Adapters - 2171-NEFU-D12G4-D12DG4-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Mounting Panel Mount
View Details