TEST LEAD, 4MM BANANA PLUG, BLUE, 500MM; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Blue; Lead Length - Metric:500mm; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Test Probes |
| Product Number | 71AC1015 |
| Product Name | Test Lead, 4Mm Banana Plug, Blue, 500Mm; Test Connector Type A Hirschmann Test And Measurement |
| Voltage Rating | 1000 volts |