Hirschmann™, A BELDEN BRAND Test Plug, 4Mm, Brown, Ma 1; Gender Hirschmann Test And Measurement 934100105

Description
TEST PLUG, 4MM, BROWN, MA 1; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Brown; Contact Material:Beryllium Copper; Contact Termination RoHS Compliant: Yes
Datasheet
Description
TEST PLUG, 4MM, BROWN, MA 1; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Brown; Contact Material:Beryllium Copper; Contact Termination RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Plug, 4Mm, Brown, Ma 1; Gender Hirschmann Test And Measurement - 20T9378 - Newark, An Avnet Company
Chicago, IL, United States
Test Plug, 4Mm, Brown, Ma 1; Gender Hirschmann Test And Measurement
20T9378
Test Plug, 4Mm, Brown, Ma 1; Gender Hirschmann Test And Measurement 20T9378
TEST PLUG, 4MM, BROWN, MA 1; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Brown; Contact Material:Beryllium Copper; Contact Termination RoHS Compliant: Yes

TEST PLUG, 4MM, BROWN, MA 1; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Brown; Contact Material:Beryllium Copper; Contact Termination RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20T9378
Product Name Test Plug, 4Mm, Brown, Ma 1; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Power Entry Modules (PEM) - 486-4925-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers