Hirschmann™, A BELDEN BRAND Test Plug, 4Mm, Yellow, Las S G; Gender Hirschmann Test And Measurement 934100103

Description
TEST PLUG, 4MM, YELLOW, LAS S G; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes
Datasheet
Description
TEST PLUG, 4MM, YELLOW, LAS S G; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Plug, 4Mm, Yellow, Las S G; Gender Hirschmann Test And Measurement - 92K5115 - Newark, An Avnet Company
Chicago, IL, United States
Test Plug, 4Mm, Yellow, Las S G; Gender Hirschmann Test And Measurement
92K5115
Test Plug, 4Mm, Yellow, Las S G; Gender Hirschmann Test And Measurement 92K5115
TEST PLUG, 4MM, YELLOW, LAS S G; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

TEST PLUG, 4MM, YELLOW, LAS S G; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92K5115
Product Name Test Plug, 4Mm, Yellow, Las S G; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Blade Type Power Connector Assemblies - 2243-1330G15-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3330-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details