Hirschmann™, A BELDEN BRAND Safety, Plug, 4Mm, White, Lmlh; Gender Hirschmann Test And Measurement 934099107

Description
SAFETY, PLUG, 4MM, WHITE, LMLH; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet
Description
SAFETY, PLUG, 4MM, WHITE, LMLH; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety, Plug, 4Mm, White, Lmlh; Gender Hirschmann Test And Measurement - 20T9376 - Newark, An Avnet Company
Chicago, IL, United States
Safety, Plug, 4Mm, White, Lmlh; Gender Hirschmann Test And Measurement
20T9376
Safety, Plug, 4Mm, White, Lmlh; Gender Hirschmann Test And Measurement 20T9376
SAFETY, PLUG, 4MM, WHITE, LMLH; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

SAFETY, PLUG, 4MM, WHITE, LMLH; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20T9376
Product Name Safety, Plug, 4Mm, White, Lmlh; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-FG-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 4 AWG - 1384 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers
Plug - NECU-M-S-D12G4-C2-ET - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers